Edmund Optics Inc. 50mm Square 45 Deg. Red Dichroic Filter NT47-948

Description
Reflects Stated Color While Transmitting Remaining Visible Spectrum Ideal for Color Separation Applications Precision BK7 Substrates Our Reflective Dichroic Color Filters are designed to be used at a 45° angle of incidence and will reflect the stated color while transmitting the remaining visible wavelengths. EOs Reflective Dichroics boast higher performance and a better quality substrate than other readily available color processing filters. Each filter provides greater than 98%n reflection over the specified color range and greater than 90% transmission of the remaining wavelengths.
Description
Reflects Stated Color While Transmitting Remaining Visible Spectrum Ideal for Color Separation Applications Precision BK7 Substrates Our Reflective Dichroic Color Filters are designed to be used at a 45° angle of incidence and will reflect the stated color while transmitting the remaining visible wavelengths. EOs Reflective Dichroics boast higher performance and a better quality substrate than other readily available color processing filters. Each filter provides greater than 98%n reflection over the specified color range and greater than 90% transmission of the remaining wavelengths.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50mm Square 45 Deg. Red Dichroic Filter
NT47-948
50mm Square 45 Deg. Red Dichroic Filter NT47-948
Reflects Stated Color While Transmitting Remaining Visible Spectrum Ideal for Color Separation Applications Precision BK7 Substrates Our Reflective Dichroic Color Filters are designed to be used at a 45° angle of incidence and will reflect the stated color while transmitting the remaining visible wavelengths. EOs Reflective Dichroics boast higher performance and a better quality substrate than other readily available color processing filters. Each filter provides greater than 98%n reflection over the specified color range and greater than 90% transmission of the remaining wavelengths.
  • Reflects Stated Color While Transmitting Remaining Visible Spectrum
  • Ideal for Color Separation Applications
  • Precision BK7 Substrates

Our Reflective Dichroic Color Filters are designed to be used at a 45° angle of incidence and will reflect the stated color while transmitting the remaining visible wavelengths. EOs Reflective Dichroics boast higher performance and a better quality substrate than other readily available color processing filters. Each filter provides greater than 98%n reflection over the specified color range and greater than 90% transmission of the remaining wavelengths.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Color Filters
Product Number NT47-948
Product Name 50mm Square 45 Deg. Red Dichroic Filter
Thickness 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Shape Circular; Square; Rectangular
Filter Diameter, Side Length, or Rectangular Length 5 to 76.2 mm (0.1969 to 3 inch)
Rectangular Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Optical Color Glass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Bandpass Filter, Colored Glass, 25.4 mm, Blue Bandpass, BG39 Glass - FSR-BG39 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Long Pass Filters - F-LPF100 - Ross Optical Industries
Ross Optical Industries
Specs
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Thickness 3 mm (0.1181 inch)
View Details