Edmund Optics Inc. 1" Dia. Red Optical Cast Plastic Filter NT43-942

Description
Highest Transmission and Lowest Haze of Available Transparent Plastics At Least 25-50 Times Greater Abrasion Resistance than Similar Plastics Resistant to All Types of Chemicals and Solvents (Acetone, Acids, Alkali and Alcohols) Excellent Thermal Resistance Resistant to Pits from Hot Sparks Resulting from Welding or Grinding Processes Easily Drilled with High Speed Carbide Bits for Mounting Traditionally, the limitations of plastic materials have made them unsuitable for demanding optical applications. However, advancement in plastic technology has produced filters with properties that can satisfy a variety of optical and environmental needs"and at half the weight of glass. Ideal for use as environmental displays and filters. Thermoset ADC is also available in custom sizes, shapes, colors, and styles for qualified high volume OEM applications.
Description
Highest Transmission and Lowest Haze of Available Transparent Plastics At Least 25-50 Times Greater Abrasion Resistance than Similar Plastics Resistant to All Types of Chemicals and Solvents (Acetone, Acids, Alkali and Alcohols) Excellent Thermal Resistance Resistant to Pits from Hot Sparks Resulting from Welding or Grinding Processes Easily Drilled with High Speed Carbide Bits for Mounting Traditionally, the limitations of plastic materials have made them unsuitable for demanding optical applications. However, advancement in plastic technology has produced filters with properties that can satisfy a variety of optical and environmental needs"and at half the weight of glass. Ideal for use as environmental displays and filters. Thermoset ADC is also available in custom sizes, shapes, colors, and styles for qualified high volume OEM applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1" Dia. Red Optical Cast Plastic Filter
NT43-942
1" Dia. Red Optical Cast Plastic Filter NT43-942
Highest Transmission and Lowest Haze of Available Transparent Plastics At Least 25-50 Times Greater Abrasion Resistance than Similar Plastics Resistant to All Types of Chemicals and Solvents (Acetone, Acids, Alkali and Alcohols) Excellent Thermal Resistance Resistant to Pits from Hot Sparks Resulting from Welding or Grinding Processes Easily Drilled with High Speed Carbide Bits for Mounting Traditionally, the limitations of plastic materials have made them unsuitable for demanding optical applications. However, advancement in plastic technology has produced filters with properties that can satisfy a variety of optical and environmental needs"and at half the weight of glass. Ideal for use as environmental displays and filters. Thermoset ADC is also available in custom sizes, shapes, colors, and styles for qualified high volume OEM applications.
  • Highest Transmission and Lowest Haze of Available Transparent Plastics
  • At Least 25-50 Times Greater Abrasion Resistance than Similar Plastics
  • Resistant to All Types of Chemicals and Solvents (Acetone, Acids, Alkali and Alcohols)
  • Excellent Thermal Resistance
  • Resistant to Pits from Hot Sparks Resulting from Welding or Grinding Processes
  • Easily Drilled with High Speed Carbide Bits for Mounting

Traditionally, the limitations of plastic materials have made them unsuitable for demanding optical applications. However, advancement in plastic technology has produced filters with properties that can satisfy a variety of optical and environmental needs"and at half the weight of glass. Ideal for use as environmental displays and filters. Thermoset ADC is also available in custom sizes, shapes, colors, and styles for qualified high volume OEM applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Color Filters
Product Number NT43-942
Product Name 1" Dia. Red Optical Cast Plastic Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Shape Circular; Square; Rectangular
Filter Diameter, Side Length, or Rectangular Length 5 to 76.2 mm (0.1969 to 3 inch)
Rectangular Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Optical Color Glass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 780 nm Cut-on, RG780 Glass - FSQ-RG780 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details
Neutral Density Filters - F-NDF025 - Ross Optical Industries
Specs
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Thickness 3 mm (0.1181 inch)
View Details