An optical bandpass filter has a transmission band surrounded by two blocking bands that allow only a portion of the spectrum to pass. These optical bandpass filters have broad spectral bandwidths in either the ultraviolet, visible, or infrared spectrums. The nearly black filters absorb visible radiation. They are perfect for ultraviolet or infrared detection applications. UV filters are often used to selectively transmit the 254nm and 365nm mercury lines. IR filters are often used in nightvision and IR sensing systems.Bandpass Filter Kits: 8 filter set available. Contains U-330, U-340, BG-3, BG-18, BG-38, B-390, VG-9, and RT-830 glass types. Wooden storage box with foam lining included.BG-38, U-340, RT-830, U-330, and U-360 available in a Pre-Loaded filter wheel. BG-18 can also be used as a short pass filter with λc = 595nm. BG-38 can also be used as a short pass filter with λc= 645nm.Note: Transmission changes are possible under the action of intense UV radiation for UG-1, UG-5, UG-11, BG-3 and BG-25.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Color Filters |
| Product Number | NT46-082 |
| Product Name | RT-830 12mm Diameter Bandpass Filter |
| Filter Shape | Circular |