Litetronics International, Inc. Datasheets for Lamps

Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Lamps: Learn more

Product Name Notes
70-Watt Super Arc High Pressure Sodium HID ED23.5 MOG Clear 2100K
Arctic White linear fluorescent light bulbs offers crisp, white light with a high CRI of 90, which enhances colors and textures and improves visual acuity. Arctic White's high CRI is...
Bonus Life incandescent light bulbs are engineered to outlast standard incandescent light bulbs. They have an average rated life of up to 9,000 hours and a proprietary seven-support filament mounting...
Code Beacon incandescent light bulbs are engineered to outlast standard incandescent light bulbs. They have an average rated life of up to 5,000 hours and are designed for use with...
Color-Brite fluorescent light bulbs contain superior phosphor that delivers 88 CRI, which enhances colors and textures and improves visual acuity. Color-Brite's high CRI is ideal for retail applications, where color...
Coolray halogen light bulbs allow heat to escape from the back of the bulb while delivering light out the front to reduce heat on displayed items by 85% compared to...
Duro-Lite incandescent light bulbs last much longer than standard incandescent light bulbs with an average rated life of up to 6,000 hours. Designed for decorative applications, Duro-Lite light bulbs have...
Econo MR16 light bulbs are an economical choice for low voltage track lighting and recessed cans. They provide crisp, white light for jewelry stores, retail outlets, restaurants, and bars. This...
Energy-Lite T5 high output linear fluorescent bulbs outshine the competition with the highest lumen output in the industry. With 5,100 lumens, one Energy-Lite T5 bulb can replace two T8 fluorescent...
Energy-Lite T8 fluorescent light bulbs provide energy savings in linear troffers by replacing higher wattage T12 bulbs. Their cathode guards resist end-darkening and sustain high lumen maintenance throughout their long...
Energy-Lite T8 U-Bend fluorescent light bulbs provide energy savings in linear troffers by replacing higher wattage T12 U-Bend bulbs. Their cathode guards resist end-darkening and sustain high lumen maintenance throughout...
Frost-PAR halogen light bulbs have a special frost coating that diffuses light evenly and eliminates hot spots. This provides glare-free lighting that is ideal for museums and galleries. Frost-PAR light...
High Watt CFLs are designed to replace HID light bulbs in high bay applications for energy savings and higher ROI. They utilize an external ballast, which offers better heat management...
LED PARFECTION The perfectly-designed Green Lighting Solution LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them...
Litepar halogen light bulbs are fitted with specially molded lenses that provide optimum focus and consistent performance. They offer increased lumen maintenance and energy savings compared to incandescent light bulbs.
Micro-Brite cold cathode A19 light bulbs are an energy efficient choice for general lighting applications, such as table and floor lamps. They are also flashable and weather-resistant, so they can...
Micro-Brite cold cathode light bulbs are dimmable down to 5% of their light output. They provide smooth dimming control that works just like incandescent on standard dimmers, so no additional...
Micro-Brite cold cathode sign light bulbs are flashable with rapid ignition, so they can be used in flashing signs or message centers without blurring or trailing. They have a super...
Mini-Brite xenon sign light bulbs have a wedge base and operate on low voltage. They are designed for electronic message centers, time/temperature signs, scoreboards, and marquees. This 10-watt T5 Mini-Brite...
Mini-Brite xenon sign light bulbs have a wedge base and operate on low voltage. They are designed for electronic message centers, time/temperature signs, scoreboards, and marquees. This 5-watt T3.25 Mini-Brite...
Mini-Brite xenon sign light bulbs have a wedge base and operate on low voltage. They are designed for electronic message centers, time/temperature signs, scoreboards, and marquees. This 7.2-watt T5 Mini-Brite...
Mini-Brite xenon sign light bulbs have a wedge base and operate on low voltage. They are designed for electronic message centers, time/temperature signs, scoreboards, and marquees. This 7.5-watt T3.25 Mini-Brite...
Mirro MR16 light bulbs reflect light and heat downward, which protects the transformer and pushes more light out of the reflector. They offer crisp, white light that helps display retail...
Neolite CFLs contain the industry's lowest mercury content - an average of just one milligram per lamp - making them the safest CFLs for the environment. Neolite CFLs are smaller...
Omega Traffic incandescent light bulbs have a special vibration-resistant filament with up to nine filament supports and a five alloy, high-grade tungsten filament to ensure top performance. Its aluminum reflector...
PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture...
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light...
Spectrachrome colored halogen MR16 light bulbs are available in a variety of colors that let you customize your lighting design. The unique colors make a dramatic statement in lighting design...
Spiral-Lite 3-Way CFLs are designed to work in standard 3-way table lamps and fixtures to provide three different light settings: low, medium, and high. Spiral-Lite 3-Way CFLs are a full...
Spiral-Lite CFLs have a long life of up to 15,000 hours - up to 15 times longer than incandescent light bulbs! This long life reduces replacement and maintenance costs. Their...
Spiral-Lite CFLs have a patented legless design that allows them to fit into more applications than standard CFLs. The 30-watt Spiral-Lite CFLs also have a patented Advanced Cooling Tube designed...
Spiral-Lite CFLs have a patented legless design that allows them to fit into more applications than standard CFLs. The 42-watt Spiral-Lite CFLs also have a patented Advanced Cooling Tube designed...
Spiral-Lite CFLs have a patented legless design that allows them to fit into more applications than standard CFLs. The legless design also gives Spiral-Lite CFLs more torque to prevent breakage...
Spiral-Lite Covered CFLs come in a variety of familiar shapes to combine the energy savings of a compact fluorescent with the attractive look and feel of an incandescent light bulb.
Spiral-Lite Dimmable CFLs have smooth dimming control that works just like incandescent on standard dimmers, so no additional equipment is required. Spiral-Lite Dimmable CFLs contain specially-engineered components that reduce flickering...
Spiral-Lite GU24 CFLs are designed for use in GU24 sockets. Fixtures with GU24 sockets guarantee energy savings over the life of the fixture because incandescent and halogen light bulbs are...
Spiral-PAR CFLs provide up to 80% energy savings with the same attractive style as halogen PAR lamps. Their hard glass cover is weather-resistant and safe for outdoor applications, and they...
Super Arc High Pressure Sodium light bulbs are an economical choice for efficient light output. They cast a golden white light that is great for illuminating streets and parking lots,...
Super Arc Metal Halide light bulbs offer intense light output for applications that require maximum light output, such as parking lots, sports arenas, and warehouses. They have a compact arc...
Super Arc Pulse-Start Metal Halide light bulbs offer higher efficiency, more rapid starting, longer life, and increased lumen maintenance compared to standard metal halide light bulbs. They also offer faster...
Super Safe-T halogen light bulbs have a proprietary coating that makes the bulbs shatter-resistant. If the bulb should break, the Super Safe-T coating contains the glass, preventing the spread of...
Sure-Beam halogen light bulbs allow heat to escape from the back of the bulb while delivering light out the front to reduce heat on displayed items by 85% compared to...
The Omni-Lite adjustable undercabinet halogen lighting system provides bright light for kitchen work spaces. The Omni-Lite system has a unique bridge control that allows you to connect the lights to...
Vital Spectrum linear fluorescent light bulbs offer bright white light with a high CRI of 92. Similar to natural sunlight, Vital Spectrum's light provides vitamin D, which can assist plant...
Xtra-Life halogen light bulbs last for 5,000 hours - double the life of standard halogen bulbs. Their long life cuts maintenance and replacement costs in half, and you can save...
Xtreme White halogen light bulbs have a proprietary lens that reduces yellow light and provides a 3500K color light that is much closer to the appearance of natural sunlight compared...