Mini-Brite xenon sign light bulbs have a wedge base and operate on low voltage. They are designed for electronic message centers, time/temperature signs, scoreboards, and marquees.
This 7.5-watt T3.25 Mini-Brite light bulb operates on 24 volts and provides 65 lumens. It has a long 10,000-hour life that keeps maintenance to a minimum.
Literature
Material Safety Data Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | L-615 |
| Product Name | 7.5-Watt Mini-Brite Incandescent T3.25 Wedge Clear |
| Base Type | Wedge |