Litetronics International, Inc. 18-Watt PFT Plug-In CFL Double Tube G24D-2 2700K L-12210

Description
PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on energy-saving light bulbs, PFT CFLs are a great retrofit option for utility rebates because incandescent bulbs cannot be used in these specialized fixtures. This 18-watt PFT CFL replaces a 75-watt incandescent light bulb and saves up to 75% on energy costs. It has a warm 2700K color temperature that is similar to incandescent light and must be used in a fixture that is compatible with its G24D-2 base. Literature Material Safety Data Sheet PFT Enlightening Sheet Hospitality Common Areas Brochure Contact a Litetronics Representative

Suppliers

Company
Product
Description
Supplier Links
18-Watt PFT Plug-In CFL Double Tube G24D-2 2700K - L-12210 - Litetronics International, Inc.
Aslip, IL, USA
18-Watt PFT Plug-In CFL Double Tube G24D-2 2700K
L-12210
18-Watt PFT Plug-In CFL Double Tube G24D-2 2700K L-12210
PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on energy-saving light bulbs, PFT CFLs are a great retrofit option for utility rebates because incandescent bulbs cannot be used in these specialized fixtures. This 18-watt PFT CFL replaces a 75-watt incandescent light bulb and saves up to 75% on energy costs. It has a warm 2700K color temperature that is similar to incandescent light and must be used in a fixture that is compatible with its G24D-2 base. Literature Material Safety Data Sheet PFT Enlightening Sheet Hospitality Common Areas Brochure Contact a Litetronics Representative

PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on energy-saving light bulbs, PFT CFLs are a great retrofit option for utility rebates because incandescent bulbs cannot be used in these specialized fixtures.
This 18-watt PFT CFL replaces a 75-watt incandescent light bulb and saves up to 75% on energy costs. It has a warm 2700K color temperature that is similar to incandescent light and must be used in a fixture that is compatible with its G24D-2 base.
Literature
Material Safety Data Sheet
PFT Enlightening Sheet
Hospitality Common Areas Brochure
Contact a Litetronics Representative

Supplier's Site

Technical Specifications

  Litetronics International, Inc.
Product Category Fluorescent Lamps
Product Number L-12210
Product Name 18-Watt PFT Plug-In CFL Double Tube G24D-2 2700K
Features Compact
Base Type G24D-2
Lamp Power 18 watts
Rated Average Life 12000 hours
Initial Lumens 1200 lm (95.57 cp)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1271298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 20 watts
View Details
Fluorescent Bulb - 9250*027-GU24 - Holtkoetter International, Inc.
Holtkoetter International, Inc.
Specs
Features Compact
Base Type GU24
Lamp Power 27 watts
View Details
Lamp - F28T8/835_1320 - McWong International, Inc.
McWong International, Inc.
Specs
Base Type Medium Bi-Pin
Lamp Power 28 watts
Rated Average Life 24000 hours
View Details
Metal Halide Lamps - MP250/BU/PS - Aero-Tech Light Bulb Co.
Aero-Tech Light Bulb Co.
Specs
High Intensity Discharge Lamps Metal Halide
Base Type Mogul Base
Lamp Power 250 watts
View Details