Spiral-PAR CFLs provide up to 80% energy savings with the same attractive style as halogen PAR lamps. Their hard glass cover is weather-resistant and safe for outdoor applications, and they are available in standard PAR shapes that fit in existing recessed cans and track lights.
This 9-watt PAR20 Spiral-PAR CFL can replace a 50-watt incandescent or a 35-watt halogen bulb and save up to 80% on energy. It has a cool 4100K color temperature and a long 8,000-hour life that reduces replacement and maintenance costs.
Literature
Material Safety Data Sheet
Spiral-PAR Enlightening Sheet
Retail Brochure
Restaurant Brochure
Hospitality Common Areas Brochure
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-1472 |
| Product Name | 9-Watt Spiral-PAR CFL PAR20 MED Flood 4100K |
| Features | Compact |
| Base Type | Medium |
| Lamp Power | 9 watts |
| Rated Average Life | 8000 hours |
| Initial Lumens | 300 lm (23.89 cp) |