Duro-Lite incandescent light bulbs last much longer than standard incandescent light bulbs with an average rated life of up to 6,000 hours. Designed for decorative applications, Duro-Lite light bulbs have a 2-year residential warranty.
Each 40-watt A19 Duro-Lite incandescent light bulb in this two-pack has a clear finish and provides 340 lumens. The 6,000-hour life reduces maintenance headaches.
Literature
Material Safety Data Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | LS0175-2 |
| Product Name | 40-Watt Duro-Lite Incandescent A19 MED Clear |
| Base Type | Medium |