Litetronics International, Inc. 100-Watt Duro-Lite Incandescent A19 MED Frost LS4210-2

Description
Duro-Lite incandescent light bulbs last much longer than standard incandescent light bulbs with an average rated life of up to 6,000 hours. Designed for decorative applications, Duro-Lite light bulbs have a 2-year residential warranty. Each 100-watt A19 Duro-Lite incandescent light bulb in this two-pack has a frost finish and provides 1,125 lumens. It is ideal for table and floor lamps and hard-to-reach places where its long life will reduce maintenance and replacement costs. Literature Material Safety Data Sheet Contact a Litetronics Representative
Description
Duro-Lite incandescent light bulbs last much longer than standard incandescent light bulbs with an average rated life of up to 6,000 hours. Designed for decorative applications, Duro-Lite light bulbs have a 2-year residential warranty. Each 100-watt A19 Duro-Lite incandescent light bulb in this two-pack has a frost finish and provides 1,125 lumens. It is ideal for table and floor lamps and hard-to-reach places where its long life will reduce maintenance and replacement costs. Literature Material Safety Data Sheet Contact a Litetronics Representative

Suppliers

Company
Product
Description
Supplier Links
100-Watt Duro-Lite Incandescent A19 MED Frost - LS4210-2 - Litetronics International, Inc.
Aslip, IL, USA
100-Watt Duro-Lite Incandescent A19 MED Frost
LS4210-2
100-Watt Duro-Lite Incandescent A19 MED Frost LS4210-2
Duro-Lite incandescent light bulbs last much longer than standard incandescent light bulbs with an average rated life of up to 6,000 hours. Designed for decorative applications, Duro-Lite light bulbs have a 2-year residential warranty. Each 100-watt A19 Duro-Lite incandescent light bulb in this two-pack has a frost finish and provides 1,125 lumens. It is ideal for table and floor lamps and hard-to-reach places where its long life will reduce maintenance and replacement costs. Literature Material Safety Data Sheet Contact a Litetronics Representative

Duro-Lite incandescent light bulbs last much longer than standard incandescent light bulbs with an average rated life of up to 6,000 hours. Designed for decorative applications, Duro-Lite light bulbs have a 2-year residential warranty.
Each 100-watt A19 Duro-Lite incandescent light bulb in this two-pack has a frost finish and provides 1,125 lumens. It is ideal for table and floor lamps and hard-to-reach places where its long life will reduce maintenance and replacement costs.
Literature
Material Safety Data Sheet
Contact a Litetronics Representative

Supplier's Site

Technical Specifications

  Litetronics International, Inc.
Product Category Incandescent Lamps
Product Number LS4210-2
Product Name 100-Watt Duro-Lite Incandescent A19 MED Frost
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 120572573 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details