Litetronics International, Inc. 85-Watt Xtreme White Halogen PAR38 MED 120-125V Flood 3500K G-4810

Description
Xtreme White halogen light bulbs have a proprietary lens that reduces yellow light and provides a 3500K color light that is much closer to the appearance of natural sunlight compared to standard halogen light bulbs. The 3500K color emphasizes true colors and textures, which makes it ideal for retail applications. This 85-watt PAR38 Xtreme White halogen light bulb has a flood beam spread that distributes light evenly. Its 4,000-hour life lasts almost twice as long as standard halogen light bulbs, which saves money on maintenance and replacement costs. Literature Material Safety Data Sheet Xtreme White Enlightening Sheet Retail Brochure Contact a Litetronics Representative
Description
Xtreme White halogen light bulbs have a proprietary lens that reduces yellow light and provides a 3500K color light that is much closer to the appearance of natural sunlight compared to standard halogen light bulbs. The 3500K color emphasizes true colors and textures, which makes it ideal for retail applications. This 85-watt PAR38 Xtreme White halogen light bulb has a flood beam spread that distributes light evenly. Its 4,000-hour life lasts almost twice as long as standard halogen light bulbs, which saves money on maintenance and replacement costs. Literature Material Safety Data Sheet Xtreme White Enlightening Sheet Retail Brochure Contact a Litetronics Representative

Suppliers

Company
Product
Description
Supplier Links
85-Watt Xtreme White Halogen PAR38 MED 120-125V Flood 3500K - G-4810 - Litetronics International, Inc.
Aslip, IL, USA
85-Watt Xtreme White Halogen PAR38 MED 120-125V Flood 3500K
G-4810
85-Watt Xtreme White Halogen PAR38 MED 120-125V Flood 3500K G-4810
Xtreme White halogen light bulbs have a proprietary lens that reduces yellow light and provides a 3500K color light that is much closer to the appearance of natural sunlight compared to standard halogen light bulbs. The 3500K color emphasizes true colors and textures, which makes it ideal for retail applications. This 85-watt PAR38 Xtreme White halogen light bulb has a flood beam spread that distributes light evenly. Its 4,000-hour life lasts almost twice as long as standard halogen light bulbs, which saves money on maintenance and replacement costs. Literature Material Safety Data Sheet Xtreme White Enlightening Sheet Retail Brochure Contact a Litetronics Representative

Xtreme White halogen light bulbs have a proprietary lens that reduces yellow light and provides a 3500K color light that is much closer to the appearance of natural sunlight compared to standard halogen light bulbs. The 3500K color emphasizes true colors and textures, which makes it ideal for retail applications.
This 85-watt PAR38 Xtreme White halogen light bulb has a flood beam spread that distributes light evenly. Its 4,000-hour life lasts almost twice as long as standard halogen light bulbs, which saves money on maintenance and replacement costs.
Literature
Material Safety Data Sheet
Xtreme White Enlightening Sheet
Retail Brochure
Contact a Litetronics Representative

Supplier's Site

Technical Specifications

  Litetronics International, Inc.
Product Category Halogen Lamps
Product Number G-4810
Product Name 85-Watt Xtreme White Halogen PAR38 MED 120-125V Flood 3500K
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
Halogen Bulbs - 6559182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type P13.5s
Rated Average Life 25 hours
Maximum Overall Length 1.22 inch (31 mm)
View Details
Quartz Infrared Halogen Lamps - 9-4K-240V - Rhenium Alloys, Inc.
Specs
Lamp Power 4000 watts
Maximum Overall Length 11.63 inch (295 mm)
View Details
75-Watt Litepar Halogen PAR30 MED 130V Flood - L-4457 - Litetronics International, Inc.
Specs
Base Type Medium
Lamp Power 75 watts
Rated Average Life 2500 hours
View Details