Xtreme White halogen light bulbs have a proprietary lens that reduces yellow light and provides a 3500K color light that is much closer to the appearance of natural sunlight compared to standard halogen light bulbs. The 3500K color emphasizes true colors and textures, which makes it ideal for retail applications.
This 50-watt PAR20 Xtreme White halogen light bulb has a flood beam spread that distributes light evenly. Its 4,000-hour life lasts almost twice as long as standard halogen light bulbs, which saves money on maintenance and replacement costs.
Literature
Material Safety Data Sheet
Xtreme White Enlightening Sheet
Retail Brochure
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | G-4800 |
| Product Name | 50-Watt Xtreme White Halogen PAR20 MED 120-125V Flood 3500K |
| Base Type | Medium |