Litetronics International, Inc. 10-Watt Rough Service Incandescent T6 CAND Clear L-235

Description
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 10-watt T6 Rough Service incandescent light bulb has a clear finish and a candelabra base. It is ideal for exit signs, stairway signs, and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Rough Service Decorative Bulbs Enlightening Sheet Contact a Litetronics Representative
Description
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 10-watt T6 Rough Service incandescent light bulb has a clear finish and a candelabra base. It is ideal for exit signs, stairway signs, and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Rough Service Decorative Bulbs Enlightening Sheet Contact a Litetronics Representative

Suppliers

Company
Product
Description
Supplier Links
10-Watt Rough Service Incandescent T6 CAND Clear - L-235 - Litetronics International, Inc.
Aslip, IL, USA
10-Watt Rough Service Incandescent T6 CAND Clear
L-235
10-Watt Rough Service Incandescent T6 CAND Clear L-235
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 10-watt T6 Rough Service incandescent light bulb has a clear finish and a candelabra base. It is ideal for exit signs, stairway signs, and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Rough Service Decorative Bulbs Enlightening Sheet Contact a Litetronics Representative

Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters.
This 10-watt T6 Rough Service incandescent light bulb has a clear finish and a candelabra base. It is ideal for exit signs, stairway signs, and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs.
Literature
Material Safety Data Sheet
Rough Service Decorative Bulbs Enlightening Sheet
Contact a Litetronics Representative

Supplier's Site
Incandescent Lamp - 55814705 - Radwell International
Willingboro, NJ, United States
Incandescent Lamp
55814705
Incandescent Lamp 55814705
LIGHTBULB CANDELABRA SCREW BASE 10W 120V. FREE 2 YEAR RADWELL WARRANTY

LIGHTBULB CANDELABRA SCREW BASE 10W 120V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Litetronics International, Inc. Radwell International
Product Category Incandescent Lamps Incandescent Lamps
Product Number L-235 55814705
Product Name 10-Watt Rough Service Incandescent T6 CAND Clear Incandescent Lamp
Base Type Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 356798 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, incandescent, LiteStak, 15W, 120V - K8107194A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Standard Incandescent Lamp - 25B10C/BL/2PK-120V/13452 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra
Filament Type C-7A
Lamp Power 25 watts
View Details
Lamp - FT2410 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details