Litetronics International, Inc. 50-Watt Super Arc Pulse Start Metal Halide HID ED17 MED Cl.. L-887

Description
Super Arc Pulse-Start Metal Halide light bulbs offer higher efficiency, more rapid starting, longer life, and increased lumen maintenance compared to standard metal halide light bulbs. They also offer faster restrike time after a power-outage and reduce color shift by up to 400K compared to standard metal halide light bulbs. Be sure to pair your HID light bulbs with ITS compatible ANSI ballast. Ballasts are specifically designed for each wattage and type of HID light bulb, so using an HID light bulb with the incorrect ballast could reduce light bulb performance or pose a safety risk. This 50-watt ED17 Super Arc Pulse-Start Metal Halide light bulb has a cool white 4000K color temperature and a long 10,000-hour life that keeps maintenance and replacement costs to a minimum. Use with ANSI ballast M110. Literature Material Safety Data Sheet Super Arc Pulse-Start Metal Halide Enlightening Sheet Contact a Litetronics Representative
Description
Super Arc Pulse-Start Metal Halide light bulbs offer higher efficiency, more rapid starting, longer life, and increased lumen maintenance compared to standard metal halide light bulbs. They also offer faster restrike time after a power-outage and reduce color shift by up to 400K compared to standard metal halide light bulbs. Be sure to pair your HID light bulbs with ITS compatible ANSI ballast. Ballasts are specifically designed for each wattage and type of HID light bulb, so using an HID light bulb with the incorrect ballast could reduce light bulb performance or pose a safety risk. This 50-watt ED17 Super Arc Pulse-Start Metal Halide light bulb has a cool white 4000K color temperature and a long 10,000-hour life that keeps maintenance and replacement costs to a minimum. Use with ANSI ballast M110. Literature Material Safety Data Sheet Super Arc Pulse-Start Metal Halide Enlightening Sheet Contact a Litetronics Representative

Suppliers

Company
Product
Description
Supplier Links
50-Watt Super Arc Pulse Start Metal Halide HID ED17 MED Cl.. - L-887 - Litetronics International, Inc.
Aslip, IL, USA
50-Watt Super Arc Pulse Start Metal Halide HID ED17 MED Cl..
L-887
50-Watt Super Arc Pulse Start Metal Halide HID ED17 MED Cl.. L-887
Super Arc Pulse-Start Metal Halide light bulbs offer higher efficiency, more rapid starting, longer life, and increased lumen maintenance compared to standard metal halide light bulbs. They also offer faster restrike time after a power-outage and reduce color shift by up to 400K compared to standard metal halide light bulbs. Be sure to pair your HID light bulbs with ITS compatible ANSI ballast. Ballasts are specifically designed for each wattage and type of HID light bulb, so using an HID light bulb with the incorrect ballast could reduce light bulb performance or pose a safety risk. This 50-watt ED17 Super Arc Pulse-Start Metal Halide light bulb has a cool white 4000K color temperature and a long 10,000-hour life that keeps maintenance and replacement costs to a minimum. Use with ANSI ballast M110. Literature Material Safety Data Sheet Super Arc Pulse-Start Metal Halide Enlightening Sheet Contact a Litetronics Representative

Super Arc Pulse-Start Metal Halide light bulbs offer higher efficiency, more rapid starting, longer life, and increased lumen maintenance compared to standard metal halide light bulbs. They also offer faster restrike time after a power-outage and reduce color shift by up to 400K compared to standard metal halide light bulbs. Be sure to pair your HID light bulbs with ITS compatible ANSI ballast. Ballasts are specifically designed for each wattage and type of HID light bulb, so using an HID light bulb with the incorrect ballast could reduce light bulb performance or pose a safety risk.
This 50-watt ED17 Super Arc Pulse-Start Metal Halide light bulb has a cool white 4000K color temperature and a long 10,000-hour life that keeps maintenance and replacement costs to a minimum. Use with ANSI ballast M110.
Literature
Material Safety Data Sheet
Super Arc Pulse-Start Metal Halide Enlightening Sheet
Contact a Litetronics Representative

Supplier's Site

Technical Specifications

  Litetronics International, Inc.
Product Category High Intensity Discharge Lamps
Product Number L-887
Product Name 50-Watt Super Arc Pulse Start Metal Halide HID ED17 MED Cl..
High Intensity Discharge Lamps Metal Halide
Base Type Medium
Lamp Power 50 watts
Rated Average Life 10000 hours
Color Rendering Index 70
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Rated Average Life 2000 hours
Wavelength Range 185 µm (1.85E6 Å)
View Details
Metal Halide Lamps - 707244 - RS Components, Ltd.
RS Components, Ltd.
Specs
High Intensity Discharge Lamps Metal Halide
View Details
HID Lamp - CMH39MR16/942/FL - GE Lighting
Specs
High Intensity Discharge Lamps Metal Halide
Base Type GX10
Lamp Power 39 watts
View Details
Lamp - MP320/BU_1376 - McWong International, Inc.
McWong International, Inc.
Specs
High Intensity Discharge Lamps Metal Halide
Base Type Mogul Base
Rated Average Life 20000 hours
View Details