Micro-Brite cold cathode A19 light bulbs are an energy efficient choice for general lighting applications, such as table and floor lamps. They are also flashable and weather-resistant, so they can also work well in outdoor signs.
This 3-watt Micro-Brite A19 light bulb has a clear finish and can replace a 20-watt A19 incandescent bulb to provide up to 85% energy savings. It has a super long life of 25,000 hours that drastically reduces maintenance and replacement costs.
Literature
Material Safety Data Sheet
Micro-Brite A19 Enlightening Sheet
Casino Brochure
Micro-Brite Video
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | MB-310 |
| Product Name | 3-Watt Micro-Brite Cold Cathode A19 MED Clear 2700K |
| Base Type | Medium |
| Lamp Power | 3 watts |
| Rated Average Life | 25000 hours |
| Initial Lumens | 130 lm (10.35 cp) |