Litetronics International, Inc. 10-Watt LED PARFECTION PAR30 Spot Dim LP10562SP4D

Description
LED PARFECTION The perfectly-designed Green Lighting Solution LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting. LED PARFECTION bulbs use a patent pending Eco-Clear optics lens that generates high center beam candle power, and they have the ability to throw a crisp, white beam of light to illuminate brilliant merchandise displays just like halogen bulbs. Literature Material Safety Data Sheet LED PARFECTION Enlightening Sheet LED PARFECTION Video Contact a Litetronics Representative
Description
LED PARFECTION The perfectly-designed Green Lighting Solution LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting. LED PARFECTION bulbs use a patent pending Eco-Clear optics lens that generates high center beam candle power, and they have the ability to throw a crisp, white beam of light to illuminate brilliant merchandise displays just like halogen bulbs. Literature Material Safety Data Sheet LED PARFECTION Enlightening Sheet LED PARFECTION Video Contact a Litetronics Representative

Suppliers

Company
Product
Description
Supplier Links
10-Watt LED PARFECTION PAR30 Spot Dim - LP10562SP4D - Litetronics International, Inc.
Aslip, IL, USA
10-Watt LED PARFECTION PAR30 Spot Dim
LP10562SP4D
10-Watt LED PARFECTION PAR30 Spot Dim LP10562SP4D
LED PARFECTION The perfectly-designed Green Lighting Solution LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting. LED PARFECTION bulbs use a patent pending Eco-Clear optics lens that generates high center beam candle power, and they have the ability to throw a crisp, white beam of light to illuminate brilliant merchandise displays just like halogen bulbs. Literature Material Safety Data Sheet LED PARFECTION Enlightening Sheet LED PARFECTION Video Contact a Litetronics Representative

LED PARFECTION The perfectly-designed Green Lighting Solution
LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting.
LED PARFECTION bulbs use a patent pending Eco-Clear optics lens that generates high center beam candle power, and they have the ability to throw a crisp, white beam of light to illuminate brilliant merchandise displays just like halogen bulbs.
Literature
Material Safety Data Sheet
LED PARFECTION Enlightening Sheet
LED PARFECTION Video
Contact a Litetronics Representative

Supplier's Site

Technical Specifications

  Litetronics International, Inc.
Product Category LED Lamps
Product Number LP10562SP4D
Product Name 10-Watt LED PARFECTION PAR30 Spot Dim
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2222225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 75 watts
View Details
Infrared-Emitter HIS20smd-A - HIS20smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details