Litetronics International, Inc. 15-Watt LED PARFECTION PAR38 Flood LP15566FL4

Description
LED PARFECTION The perfectly-designed Green Lighting Solution LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting. LED PARFECTION bulbs use a patent pending Eco-Clear optics lens that generates high center beam candle power, and they have the ability to throw a crisp, white beam of light to illuminate brilliant merchandise displays just like halogen bulbs. Literature Material Safety Data Sheet LED PARFECTION Enlightening Sheet LED PARFECTION Video Contact a Litetronics Representative
Description
LED PARFECTION The perfectly-designed Green Lighting Solution LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting. LED PARFECTION bulbs use a patent pending Eco-Clear optics lens that generates high center beam candle power, and they have the ability to throw a crisp, white beam of light to illuminate brilliant merchandise displays just like halogen bulbs. Literature Material Safety Data Sheet LED PARFECTION Enlightening Sheet LED PARFECTION Video Contact a Litetronics Representative

Suppliers

Company
Product
Description
Supplier Links
15-Watt LED PARFECTION PAR38 Flood - LP15566FL4 - Litetronics International, Inc.
Aslip, IL, USA
15-Watt LED PARFECTION PAR38 Flood
LP15566FL4
15-Watt LED PARFECTION PAR38 Flood LP15566FL4
LED PARFECTION The perfectly-designed Green Lighting Solution LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting. LED PARFECTION bulbs use a patent pending Eco-Clear optics lens that generates high center beam candle power, and they have the ability to throw a crisp, white beam of light to illuminate brilliant merchandise displays just like halogen bulbs. Literature Material Safety Data Sheet LED PARFECTION Enlightening Sheet LED PARFECTION Video Contact a Litetronics Representative

LED PARFECTION The perfectly-designed Green Lighting Solution
LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting.
LED PARFECTION bulbs use a patent pending Eco-Clear optics lens that generates high center beam candle power, and they have the ability to throw a crisp, white beam of light to illuminate brilliant merchandise displays just like halogen bulbs.
Literature
Material Safety Data Sheet
LED PARFECTION Enlightening Sheet
LED PARFECTION Video
Contact a Litetronics Representative

Supplier's Site

Technical Specifications

  Litetronics International, Inc.
Product Category LED Lamps
Product Number LP15566FL4
Product Name 15-Watt LED PARFECTION PAR38 Flood
Base Type Medium
Lamp Power 15 watts
Color Rendering Index 83
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 2856610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 80 watts
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details