Spiral-Lite CFLs have a patented legless design that allows them to fit into more applications than standard CFLs. The legless design also gives Spiral-Lite CFLs more torque to prevent breakage when installing or removing the lamp from the fixture.
This 27-watt Spiral-Lite lamp generates up to 70 lumens per watt to replace a 125-watt incandescent lamp and save up to 75% in energy costs. It has a natural light 5000K color temperature that is similar to natural sunlight and can be used safely in any socket that has a simple on/off switch.
Literature
Material Safety Data Sheet
Spiral-Lite Enlightening Sheet
Restaurant Brochure
Hospitality Guest Room Brochure
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-27450 |
| Product Name | 27-Watt Spiral-Lite CFL T3 MED LO 5000K |
| Features | Compact |
| Base Type | MED LO |
| Lamp Power | 27 watts |
| Rated Average Life | 10000 hours |
| Initial Lumens | 2015 lm (160 cp) |