Litetronics International, Inc. 10-Watt LED PARFECTION PAR30LN Spot Dim LP10564SP4D

Description
LED PARFECTION The perfectly-designed Green Lighting Solution LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting. LED PARFECTION bulbs use a patent pending Eco-Clear optics lens that generates high center beam candle power, and they have the ability to throw a crisp, white beam of light to illuminate brilliant merchandise displays just like halogen bulbs. Literature Material Safety Data Sheet LED PARFECTION Enlightening Sheet LED PARFECTION Video Contact a Litetronics Representative
Description
LED PARFECTION The perfectly-designed Green Lighting Solution LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting. LED PARFECTION bulbs use a patent pending Eco-Clear optics lens that generates high center beam candle power, and they have the ability to throw a crisp, white beam of light to illuminate brilliant merchandise displays just like halogen bulbs. Literature Material Safety Data Sheet LED PARFECTION Enlightening Sheet LED PARFECTION Video Contact a Litetronics Representative

Suppliers

Company
Product
Description
Supplier Links
10-Watt LED PARFECTION PAR30LN Spot Dim - LP10564SP4D - Litetronics International, Inc.
Aslip, IL, USA
10-Watt LED PARFECTION PAR30LN Spot Dim
LP10564SP4D
10-Watt LED PARFECTION PAR30LN Spot Dim LP10564SP4D
LED PARFECTION The perfectly-designed Green Lighting Solution LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting. LED PARFECTION bulbs use a patent pending Eco-Clear optics lens that generates high center beam candle power, and they have the ability to throw a crisp, white beam of light to illuminate brilliant merchandise displays just like halogen bulbs. Literature Material Safety Data Sheet LED PARFECTION Enlightening Sheet LED PARFECTION Video Contact a Litetronics Representative

LED PARFECTION The perfectly-designed Green Lighting Solution
LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting.
LED PARFECTION bulbs use a patent pending Eco-Clear optics lens that generates high center beam candle power, and they have the ability to throw a crisp, white beam of light to illuminate brilliant merchandise displays just like halogen bulbs.
Literature
Material Safety Data Sheet
LED PARFECTION Enlightening Sheet
LED PARFECTION Video
Contact a Litetronics Representative

Supplier's Site

Technical Specifications

  Litetronics International, Inc.
Product Category LED Lamps
Product Number LP10564SP4D
Product Name 10-Watt LED PARFECTION PAR30LN Spot Dim
Base Type Medium
Lamp Power 10 watts
Color Rendering Index 83
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details