Micro-Brite cold cathode light bulbs are dimmable down to 5% of their light output. They provide smooth dimming control that works just like incandescent on standard dimmers, so no additional equipment is necessary. They also have a super long 18,000-hour life that drastically reduces maintenance and replacement costs.
This 5-watt C11 bent tip Micro-Brite light bulb has a white finish and can replace a 30-watt C11 incandescent bulb to provide up to 85% energy savings in a variety of decorative applications, such as chandeliers, vanities, and wall sconces. It has a warm 2850K color temperature and a medium base.
Literature
Material Safety Data Sheet
Micro-Brite Decorative Bulbs Enlightening Sheet
Restaurant Brochure
Cinema Brochure
Hospitality Common Areas Brochure
Micro-Brite Video
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | MB-545DP |
| Product Name | 5-Watt Micro-Brite Cold Cathode C11 BT MED LO White 2850K |
| Base Type | MED LO |
| Lamp Power | 5 watts |
| Rated Average Life | 25000 hours |
| Initial Lumens | 200 lm (15.93 cp) |