Litetronics International, Inc. 75-Watt Xtra-Life Halogen PAR38 MED 120-125V Spot G-4201

Description
Xtra-Life halogen light bulbs last for 5,000 hours - double the life of standard halogen bulbs. Their long life cuts maintenance and replacement costs in half, and you can save even more money on utilities by replacing higher wattage incandescent light bulbs with Xtra-Life halogen. This 75-watt PAR38 Xtra-Life halogen light bulb has a spot beam spread that concentrates light for maximum punch, and it's rated at 120-125 volts, which means it has a crisper, whiter light than other long-life halogen bulbs that are rated at 130 volts. Literature Material Safety Data Sheet Xtra-Life Enlightening Sheet Retail Brochure Contact a Litetronics Representative
Description
Xtra-Life halogen light bulbs last for 5,000 hours - double the life of standard halogen bulbs. Their long life cuts maintenance and replacement costs in half, and you can save even more money on utilities by replacing higher wattage incandescent light bulbs with Xtra-Life halogen. This 75-watt PAR38 Xtra-Life halogen light bulb has a spot beam spread that concentrates light for maximum punch, and it's rated at 120-125 volts, which means it has a crisper, whiter light than other long-life halogen bulbs that are rated at 130 volts. Literature Material Safety Data Sheet Xtra-Life Enlightening Sheet Retail Brochure Contact a Litetronics Representative

Suppliers

Company
Product
Description
Supplier Links
75-Watt Xtra-Life Halogen PAR38 MED 120-125V Spot - G-4201 - Litetronics International, Inc.
Aslip, IL, USA
75-Watt Xtra-Life Halogen PAR38 MED 120-125V Spot
G-4201
75-Watt Xtra-Life Halogen PAR38 MED 120-125V Spot G-4201
Xtra-Life halogen light bulbs last for 5,000 hours - double the life of standard halogen bulbs. Their long life cuts maintenance and replacement costs in half, and you can save even more money on utilities by replacing higher wattage incandescent light bulbs with Xtra-Life halogen. This 75-watt PAR38 Xtra-Life halogen light bulb has a spot beam spread that concentrates light for maximum punch, and it's rated at 120-125 volts, which means it has a crisper, whiter light than other long-life halogen bulbs that are rated at 130 volts. Literature Material Safety Data Sheet Xtra-Life Enlightening Sheet Retail Brochure Contact a Litetronics Representative

Xtra-Life halogen light bulbs last for 5,000 hours - double the life of standard halogen bulbs. Their long life cuts maintenance and replacement costs in half, and you can save even more money on utilities by replacing higher wattage incandescent light bulbs with Xtra-Life halogen.
This 75-watt PAR38 Xtra-Life halogen light bulb has a spot beam spread that concentrates light for maximum punch, and it's rated at 120-125 volts, which means it has a crisper, whiter light than other long-life halogen bulbs that are rated at 130 volts.
Literature
Material Safety Data Sheet
Xtra-Life Enlightening Sheet
Retail Brochure
Contact a Litetronics Representative

Supplier's Site

Technical Specifications

  Litetronics International, Inc.
Product Category Halogen Lamps
Product Number G-4201
Product Name 75-Watt Xtra-Life Halogen PAR38 MED 120-125V Spot
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
Tungsten Halogen Lamp, Medium & Mogul Screw Base - JT - Ushio America, Inc.
Specs
Base Type Medium; Mogul Base; E26, E39/E40
Filament Type C-8; CC-8
Lamp Power 150 to 1000 watts
View Details
Tungsten Halogen Lamps - SL1 - StellarNet, Inc.
Specs
Lamp Power 12 watts
Rated Average Life 10000 hours
Maximum Overall Length 3.5 inch (88.9 mm)
View Details