PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on energy-saving light bulbs, PFT CFLs are a great retrofit option for utility rebates because incandescent bulbs cannot be used in these specialized fixtures.
This 26-watt PFT CFL replaces a 100-watt incandescent light bulb and saves up to 75% on energy costs. It has a bright white 3500K color temperature and must be used in a fixture that is compatible with its G24D-3 base.
Literature
Material Safety Data Sheet
PFT Enlightening Sheet
Hospitality Common Areas Brochure
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-12262 |
| Product Name | 26-Watt PFT Plug-In CFL Double Tube G24D-3 3500K |
| Features | Compact |
| Base Type | G24D-3 |
| Lamp Power | 26 watts |
| Rated Average Life | 12000 hours |
| Initial Lumens | 1800 lm (143 cp) |