Code Beacon incandescent light bulbs are engineered to outlast standard incandescent light bulbs. They have an average rated life of up to 5,000 hours and are designed for use with radio towers, cellular towers, and high tension wires.
This 620-watt PS40 Code Beacon incandescent light bulb has a clear finish and provides 10,500 lumens. It is rated at 120 volts and comes with a one-year warranty.
Literature
Material Safety Data Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | L-260 |
| Product Name | 620-Watt Code Beacon Incandescent PS40 MPF Clear |
| Base Type | MPF |