Micro-Brite cold cathode light bulbs are dimmable down to 5% of their light output. They provide smooth dimming control that works just like incandescent on standard dimmers, so no additional equipment is necessary. They also have a super long 18,000-hour life that drastically reduces maintenance and replacement costs.
This 15-watt Micro-Brite light bulb is the highest wattage dimmable cold cathode bulb available on the market. It produces 750 lumens to replace a 60-watt incandescent bulb. It has a warm white 2700K color temperature and a medium base for direct replacement of incandescent bulbs.
Literature
Material Safety Data Sheet
Micro-Brite 15-Watt Enlightening Sheet
Restaurant Brochure
Cinema Brochure
Micro-Brite Video
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | MB-15527D |
| Product Name | 15-Watt Micro-Brite Cold Cathode Post Light MED Clear 2700K |
| Base Type | Medium |
| Lamp Power | 15 watts |
| Rated Average Life | 18000 hours |
| Initial Lumens | 750 lm (59.73 cp) |