Energy-Lite T8 fluorescent light bulbs provide energy savings in linear troffers by replacing higher wattage T12 bulbs. Their cathode guards resist end-darkening and sustain high lumen maintenance throughout their long 36,000-hour life.
This 17-watt Energy-Lite T8 fluorescent light bulb is two feet long and has a 3500K bright white color temperature. Its long 36,000-hour life reduces maintenance headaches and is guaranteed to last for at least two years.
Literature
Material Safety Data Sheet
Energy-Lite Enlightening Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-347 |
| Product Name | 17-Watt Energy-Lite Linear Fluorescent T8 Med Bi-Pin 3500K |
| Base Type | Med Bi-Pin |
| Lamp Power | 17 watts |
| Rated Average Life | 30000 hours |