Spiral-Lite 3-Way CFLs are designed to work in standard 3-way table lamps and fixtures to provide three different light settings: low, medium, and high. Spiral-Lite 3-Way CFLs are a full inch shorter than standard 3-way CFLs, and they have the quickest start and warm-up time in the industry.
This 12/22/33-watt Spiral-Lite 3-Way CFL generates up to 70 lumens per watt to replace a 50/100/150-watt incandescent 3-way light bulb and save up to 75% in energy costs. Its 2700K warm white color temperature is perfect for creating a warm glow while cutting back on energy usage.
Literature
Material Safety Data Sheet
Spiral-Lite 3-Way Enlightening Sheet
Hospitality Guest Room Brochure
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-33627 |
| Product Name | 12;22;33-Watt Spiral-Lite 3-Way CFL T3 3-WAY 2700K |
| Features | Compact |
| Base Type | 3-WAY |
| Lamp Power | 12 to 33 watts |
| Rated Average Life | 10000 hours |
| Initial Lumens | 700 to 2245 lm (55.75 to 179 cp) |