Super Arc Pulse-Start Metal Halide light bulbs offer higher efficiency, more rapid starting, longer life, and increased lumen maintenance compared to standard metal halide light bulbs. They also offer faster restrike time after a power-outage and reduce color shift by up to 400K compared to standard metal halide light bulbs. Be sure to pair your HID light bulbs with ITS compatible ANSI ballast. Ballasts are specifically designed for each wattage and type of HID light bulb, so using an HID light bulb with the incorrect ballast could reduce light bulb performance or pose a safety risk.
This 320-watt ED28 Super Arc Pulse-Start Metal Halide light bulb has a cool white 4000K color temperature and a long 20,000-hour life that keeps maintenance and replacement costs to a minimum. Use with ANSI ballast M132 or M154.
Literature
Material Safety Data Sheet
Super Arc Pulse-Start Metal Halide Enlightening Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | L-714 |
| Product Name | 320-Watt Super Arc Pulse Start Metal Halide HID ED28 MOG C.. |
| High Intensity Discharge Lamps | Metal Halide |
| Base Type | Mogul Base |
| Lamp Power | 320 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 65 |