Litetronics International, Inc. Datasheets for Fluorescent Lamps

Fluorescent lamps are high-efficiency lamps that use electrical discharge through low-pressure mercury vapor to produce ultraviolet (UV) energy, which is then transformed into visible light.
Fluorescent Lamps: Learn more

Product Name Notes
Arctic White linear fluorescent light bulbs offers crisp, white light with a high CRI of 90, which enhances colors and textures and improves visual acuity. Arctic White's high CRI is...
Color-Brite fluorescent light bulbs contain superior phosphor that delivers 88 CRI, which enhances colors and textures and improves visual acuity. Color-Brite's high CRI is ideal for retail applications, where color...
Energy-Lite T5 high output linear fluorescent bulbs outshine the competition with the highest lumen output in the industry. With 5,100 lumens, one Energy-Lite T5 bulb can replace two T8 fluorescent...
Energy-Lite T8 fluorescent light bulbs provide energy savings in linear troffers by replacing higher wattage T12 bulbs. Their cathode guards resist end-darkening and sustain high lumen maintenance throughout their long...
Energy-Lite T8 U-Bend fluorescent light bulbs provide energy savings in linear troffers by replacing higher wattage T12 U-Bend bulbs. Their cathode guards resist end-darkening and sustain high lumen maintenance throughout...
High Watt CFLs are designed to replace HID light bulbs in high bay applications for energy savings and higher ROI. They utilize an external ballast, which offers better heat management...
Micro-Brite cold cathode A19 light bulbs are an energy efficient choice for general lighting applications, such as table and floor lamps. They are also flashable and weather-resistant, so they can...
Micro-Brite cold cathode light bulbs are dimmable down to 5% of their light output. They provide smooth dimming control that works just like incandescent on standard dimmers, so no additional...
Micro-Brite cold cathode sign light bulbs are flashable with rapid ignition, so they can be used in flashing signs or message centers without blurring or trailing. They have a super...
Neolite CFLs contain the industry's lowest mercury content - an average of just one milligram per lamp - making them the safest CFLs for the environment. Neolite CFLs are smaller...
PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture...
Spiral-Lite 3-Way CFLs are designed to work in standard 3-way table lamps and fixtures to provide three different light settings: low, medium, and high. Spiral-Lite 3-Way CFLs are a full...
Spiral-Lite CFLs have a long life of up to 15,000 hours - up to 15 times longer than incandescent light bulbs! This long life reduces replacement and maintenance costs. Their...
Spiral-Lite CFLs have a patented legless design that allows them to fit into more applications than standard CFLs. The 30-watt Spiral-Lite CFLs also have a patented Advanced Cooling Tube designed...
Spiral-Lite CFLs have a patented legless design that allows them to fit into more applications than standard CFLs. The 42-watt Spiral-Lite CFLs also have a patented Advanced Cooling Tube designed...
Spiral-Lite CFLs have a patented legless design that allows them to fit into more applications than standard CFLs. The legless design also gives Spiral-Lite CFLs more torque to prevent breakage...
Spiral-Lite Covered CFLs come in a variety of familiar shapes to combine the energy savings of a compact fluorescent with the attractive look and feel of an incandescent light bulb.
Spiral-Lite Dimmable CFLs have smooth dimming control that works just like incandescent on standard dimmers, so no additional equipment is required. Spiral-Lite Dimmable CFLs contain specially-engineered components that reduce flickering...
Spiral-Lite GU24 CFLs are designed for use in GU24 sockets. Fixtures with GU24 sockets guarantee energy savings over the life of the fixture because incandescent and halogen light bulbs are...
Spiral-PAR CFLs provide up to 80% energy savings with the same attractive style as halogen PAR lamps. Their hard glass cover is weather-resistant and safe for outdoor applications, and they...
Vital Spectrum linear fluorescent light bulbs offer bright white light with a high CRI of 92. Similar to natural sunlight, Vital Spectrum's light provides vitamin D, which can assist plant...