Xtra-Life halogen light bulbs last for 5,000 hours - double the life of standard halogen bulbs. Their long life cuts maintenance and replacement costs in half, and you can save even more money on utilities by replacing higher wattage incandescent light bulbs with Xtra-Life halogen.
This 50-watt PAR20 Xtra-Life halogen light bulb has a flood beam spread that distributes light evenly, and it's rated at 120-125 volts, which means it has a crisper, whiter light than other long-life halogen bulbs that are rated at 130 volts.
Literature
Material Safety Data Sheet
Xtra-Life Enlightening Sheet
Retail Brochure
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | G-4512 |
| Product Name | 50-Watt Xtra-Life Halogen PAR20 MED 120-125V Flood |
| Base Type | Medium |