Spiral-Lite Dimmable CFLs have smooth dimming control that works just like incandescent on standard dimmers, so no additional equipment is required. Spiral-Lite Dimmable CFLs contain specially-engineered
The 27-watt Spiral-Lite Dimmable CFL also has the highest light output of any dimmable CFL on the market with 2,000 lumens. It can replace a 100-watt incandescent bulb and save up to 75% on energy costs in dimmable applications that require a lot of lumen output, such as hotels and restaurants. Its 2700K warm white color temperature is perfect for creating a warm glow while cutting back on energy usage.
Literature
Material Safety Data Sheet
Spiral-Lite Dimmable Enlightening Sheet
Restaurant Brochure
Cinema Brochure
Agriculture Brochure
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-27527D |
| Product Name | 27-Watt Spiral-Lite Dimmable CFL T3 MED 2700K |
| Features | Compact |
| Base Type | Medium |
| Lamp Power | 27 watts |
| Rated Average Life | 10000 hours |
| Initial Lumens | 2000 lm (159 cp) |