Micro-Brite cold cathode light bulbs are dimmable down to 5% of their light output. They provide smooth dimming control that works just like incandescent on standard dimmers, so no additional equipment is necessary. They can also be used in flashing signs without shortening their super long 25,000-hour life.
This 5-watt R20 Micro-Brite light bulb has a frost finish and can replace a 30-watt R20 incandescent bulb to provide up to 85% energy savings. It has a rosy 2250K color temperature that simulates the look of a dimmed incandescent lamp that is perfect for restaurants and cinemas.
Literature
Material Safety Data Sheet
Micro-Brite Reflectors Enlightening Sheet
Restaurant Brochure
Cinema Brochure
Casino Brochure
Micro-Brite Video
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | MB-509DL |
| Product Name | 5-Watt Micro-Brite Cold Cathode R20 MED LO Frost Flood 2250K |
| Base Type | MED LO |
| Lamp Power | 5 watts |
| Rated Average Life | 25000 hours |
| Initial Lumens | 200 lm (15.93 cp) |