Micro-Brite cold cathode light bulbs are dimmable down to 5% of their light output. They provide smooth dimming control that works just like incandescent on standard dimmers, so no additional equipment is necessary. They also have a super long 18,000-hour life that drastically reduces maintenance and replacement costs.
This 8-watt A19 Micro-Brite light bulb has a clear finish and can replace a 40-watt A19 incandescent bulb to provide up to 85% energy savings. It has a rosy 2250K color temperature that simulates the look of a dimmed incandescent lamp that is perfect for restaurants and cinemas.
Literature
Material Safety Data Sheet
Micro-Brite A19 Enlightening Sheet
Restaurant Brochure
Cinema Brochure
Agriculture Brochure
Micro-Brite Video
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | MB-800DL |
| Product Name | 8-Watt Micro-Brite Cold Cathode A19 MED LO Clear 2250K |
| Base Type | MED LO |
| Lamp Power | 8 watts |
| Rated Average Life | 18000 hours |
| Initial Lumens | 325 lm (25.88 cp) |