Color-Brite fluorescent light bulbs contain superior phosphor that delivers 88 CRI, which enhances colors and textures and improves visual acuity. Color-Brite's high CRI is ideal for retail applications, where color rendition is critical to attracting shoppers' attention and keeping them satisfied with their purchase after they return home.
This 40-watt Color-Brite T10 fluorescent light bulb is four feet long and has a 5000K natural light color temperature. Its long 30,000-hour life reduces maintenance headaches and is guaranteed to last for at least two years.
Literature
Material Safety Data Sheet
Linear Fluorescent Enlightening Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-365 |
| Product Name | 40-Watt Color-Brite Linear Fluorescent T10 Med Bi-Pin 5000K |
| Base Type | Med Bi-Pin |
| Lamp Power | 40 watts |
| Rated Average Life | 30000 hours |
| Initial Lumens | 3700 lm (295 cp) |