Energy-Lite T5 high output linear fluorescent bulbs outshine the competition with the highest lumen output in the industry. With 5,100 lumens, one Energy-Lite T5 bulb can replace two T8 fluorescent bulbs, saving money on electrical, maintenance, and replacement costs. Their 85 CRI and high lumen maintenance make them an ideal choice for offices and high-bay lighting applications.
This 54-watt Energy-Lite T5 fluorescent bulb has a 5000K natural light color temperature that looks just like natural sunlight. Its long 35,000-hour life reduces maintenance headaches and is guaranteed to last for at least two years.
Literature
Material Safety Data Sheet
Energy-Lite Enlightening Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-54950 |
| Product Name | 54-Watt Energy-Lite Linear Fluorescent T5 Min Bi-Pin 5000K |
| Base Type | Miniature Bi-Pin |
| Lamp Power | 54 watts |
| Rated Average Life | 25000 hours |