Spiral-PAR CFLs provide up to 80% energy savings with the same attractive style as halogen PAR lamps. Their hard glass cover is weather-resistant and safe for outdoor applications, and they are available in standard PAR shapes that fit in existing recessed cans and track lights.
This 15-watt PAR30 Spiral-PAR CFL can replace a 75-watt incandescent or a 50-watt halogen bulb and save up to 80% on energy. It has a cool 4100K color temperature and a long 8,000-hour life that reduces replacement and maintenance costs.
Literature
Material Safety Data Sheet
Spiral-PAR Enlightening Sheet
Retail Brochure
Restaurant Brochure
Hospitality Common Areas Brochure
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-1372 |
| Product Name | 15-Watt Spiral-PAR CFL PAR30 MED LO Flood 4100K |
| Features | Compact |
| Base Type | MED LO |
| Lamp Power | 15 watts |
| Rated Average Life | 8000 hours |
| Initial Lumens | 725 lm (57.74 cp) |