Neolite CFLs contain the industry's lowest mercury content - an average of just one milligram per lamp - making them the safest CFLs for the environment. Neolite CFLs are smaller than standard CFLs, so they fit in more fixtures, and they have the shortest warm-up time in the industry, reaching full brightness in just 30 seconds. Neolite CFLs contain a proprietary coating, Lumen Glaze, that increases lumen maintenance over the life of the CFL.
This 10-watt Neolite bulb generates up to 70 lumens per watt to replace a 40-watt incandescent light bulb and save up to 75% in energy costs. It has a cool white 4100K color temperature and can be used safely in any socket that has a simple on/off switch.
Literature
Material Safety Data Sheet
Neolite Enlightening Sheet
Restaurant Brochure
Hospitality Guest Room Brochure
Neolite Video
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | NL-10441 |
| Product Name | 10-Watt Neolite CFL T2 MED LO 4100K |
| Features | Compact |
| Base Type | MED LO |
| Lamp Power | 10 watts |
| Rated Average Life | 10000 hours |
| Initial Lumens | 635 lm (50.57 cp) |