Litetronics International, Inc. 15-Watt Rough Service Incandescent S14 MED Frost L-108

Description
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 15-watt S14 Rough Service incandescent light bulb has a frost finish and provides 88 lumens. It is ideal for outdoor signs and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Rough Service Enlightening Sheet Contact a Litetronics Representative
Description
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 15-watt S14 Rough Service incandescent light bulb has a frost finish and provides 88 lumens. It is ideal for outdoor signs and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Rough Service Enlightening Sheet Contact a Litetronics Representative

Suppliers

Company
Product
Description
Supplier Links
15-Watt Rough Service Incandescent S14 MED Frost - L-108 - Litetronics International, Inc.
Aslip, IL, USA
15-Watt Rough Service Incandescent S14 MED Frost
L-108
15-Watt Rough Service Incandescent S14 MED Frost L-108
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 15-watt S14 Rough Service incandescent light bulb has a frost finish and provides 88 lumens. It is ideal for outdoor signs and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Rough Service Enlightening Sheet Contact a Litetronics Representative

Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters.
This 15-watt S14 Rough Service incandescent light bulb has a frost finish and provides 88 lumens. It is ideal for outdoor signs and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs.
Literature
Material Safety Data Sheet
Rough Service Enlightening Sheet
Contact a Litetronics Representative

Supplier's Site

Technical Specifications

  Litetronics International, Inc.
Product Category Incandescent Lamps
Product Number L-108
Product Name 15-Watt Rough Service Incandescent S14 MED Frost
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 369907 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
40/G25/WHITE -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type G25
Lamp Power 40 watts
View Details
Incandescent Lamps - B13 - 25BM CD2 - 22756 - Kennedy Webster Electric Co.
Specs
Lamp Power 25 watts
Maximum Overall Length 4.62 inch (117 mm)
Diameter 41.27 mm (1.62 inch)
View Details