LED PARFECTION The perfectly-designed Green Lighting Solution
LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting.
LED PARFECTION bulbs use a patent pending Eco-Clear optics lens that generates high center beam candle power, and they have the ability to throw a crisp, white beam of light to illuminate brilliant merchandise displays just like halogen bulbs.
Literature
Material Safety Data Sheet
LED PARFECTION Enlightening Sheet
LED PARFECTION Video
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP10566SP4D |
| Product Name | 10-Watt LED PARFECTION PAR38 Spot Dim |
| Base Type | Medium |
| Lamp Power | 10 watts |
| Color Rendering Index | 83 |