Micro-Brite cold cathode sign light bulbs are flashable with rapid ignition, so they can be used in flashing signs or message centers without blurring or trailing. They have a super long 25,000-hour life that drastically reduces sign maintenance and replacement costs.
This 2-watt Micro-Brite S14 light bulb has a clear finish and can replace an 11-watt S14 incandescent bulb in flashing signs to provide up to 85% energy savings. It is weather-resistant and able to work in a variety of weather conditions, including rain and snow.
Literature
Material Safety Data Sheet
Micro-Brite Sign Bulbs Enlightening Sheet
Casino Brochure
Micro-Brite Video
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | MB-200 |
| Product Name | 2-Watt Micro-Brite Cold Cathode S14 MED Clear 2700K |
| Base Type | Medium |
| Lamp Power | 2 watts |
| Rated Average Life | 25000 hours |
| Initial Lumens | 80 lm (6.37 cp) |