Litetronics International, Inc. 25-Watt Rough Service Incandescent A19 MED Frost L-111

Description
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 25-watt A19 Rough Service incandescent light bulb has a frost finish and provides 150 lumens. It is ideal for outdoor signs and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Rough Service Enlightening Sheet Contact a Litetronics Representative
Description
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 25-watt A19 Rough Service incandescent light bulb has a frost finish and provides 150 lumens. It is ideal for outdoor signs and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Rough Service Enlightening Sheet Contact a Litetronics Representative

Suppliers

Company
Product
Description
Supplier Links
25-Watt Rough Service Incandescent A19 MED Frost - L-111 - Litetronics International, Inc.
Aslip, IL, USA
25-Watt Rough Service Incandescent A19 MED Frost
L-111
25-Watt Rough Service Incandescent A19 MED Frost L-111
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 25-watt A19 Rough Service incandescent light bulb has a frost finish and provides 150 lumens. It is ideal for outdoor signs and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Rough Service Enlightening Sheet Contact a Litetronics Representative

Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters.
This 25-watt A19 Rough Service incandescent light bulb has a frost finish and provides 150 lumens. It is ideal for outdoor signs and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs.
Literature
Material Safety Data Sheet
Rough Service Enlightening Sheet
Contact a Litetronics Representative

Supplier's Site

Technical Specifications

  Litetronics International, Inc.
Product Category Incandescent Lamps
Product Number L-111
Product Name 25-Watt Rough Service Incandescent A19 MED Frost
Base Type Medium
Unlock Full Specs
to access all available technical data