Spiral-Lite CFLs have a patented legless design that allows them to fit into more applications than standard CFLs. The 30-watt Spiral-Lite CFLs also have a patented Advanced Cooling Tube designed to optimize LPW and increase lumen maintenance. It allows for quicker start and faster warm-up than standard CFLs.
This 30-watt Spiral-Lite lamp generates up to 70 lumens per watt to replace a 125-watt incandescent lamp and save up to 75% in energy costs. It has a warm 2700K color temperature that is similar to incandescent light and can be used safely in any socket that has a simple on/off switch.
Literature
Material Safety Data Sheet
Spiral-Lite Enlightening Sheet
Restaurant Brochure
Hospitality Guest Room Brochure
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-30427 |
| Product Name | 30-Watt Spiral-Lite CFL T3 MED LO 2700K |
| Features | Compact |
| Base Type | MED LO |
| Lamp Power | 30 watts |
| Rated Average Life | 15000 hours |
| Initial Lumens | 2050 lm (163 cp) |