Litetronics International, Inc. 300-Watt Rough Service Incandescent PS30 MED Frost L-185

Description
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 300-watt PS30 Rough Service incandescent light bulb has a frost finish and provides 3,850 lumens. It withstands high vibration environments and is ideal for hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Contact a Litetronics Representative
Description
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 300-watt PS30 Rough Service incandescent light bulb has a frost finish and provides 3,850 lumens. It withstands high vibration environments and is ideal for hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Contact a Litetronics Representative

Suppliers

Company
Product
Description
Supplier Links
300-Watt Rough Service Incandescent PS30 MED Frost - L-185 - Litetronics International, Inc.
Aslip, IL, USA
300-Watt Rough Service Incandescent PS30 MED Frost
L-185
300-Watt Rough Service Incandescent PS30 MED Frost L-185
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 300-watt PS30 Rough Service incandescent light bulb has a frost finish and provides 3,850 lumens. It withstands high vibration environments and is ideal for hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Contact a Litetronics Representative

Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters.
This 300-watt PS30 Rough Service incandescent light bulb has a frost finish and provides 3,850 lumens. It withstands high vibration environments and is ideal for hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs.
Literature
Material Safety Data Sheet
Contact a Litetronics Representative

Supplier's Site

Technical Specifications

  Litetronics International, Inc.
Product Category Incandescent Lamps
Product Number L-185
Product Name 300-Watt Rough Service Incandescent PS30 MED Frost
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
11/S14/SIGN/CERAMIC/ORANGE -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type S14
Lamp Power 11 watts
View Details
Incandescent Lamps - S14 - 11S14/IF - 12589 - Kennedy Webster Electric Co.
Specs
Lamp Power 11 watts
Maximum Overall Length 1.38 inch (35 mm)
Light Center Length 0.9843 inch (25 mm)
View Details