Litetronics International, Inc. Datasheets for Halogen Lamps

Halogen lamps are high pressure incandescent lamps containing halogen gases such as iodine or bromine, which allow the filaments to be operated at higher temperatures and higher efficacies.
Halogen Lamps: Learn more

Product Name Notes
Coolray halogen light bulbs allow heat to escape from the back of the bulb while delivering light out the front to reduce heat on displayed items by 85% compared to...
Econo MR16 light bulbs are an economical choice for low voltage track lighting and recessed cans. They provide crisp, white light for jewelry stores, retail outlets, restaurants, and bars. This...
Frost-PAR halogen light bulbs have a special frost coating that diffuses light evenly and eliminates hot spots. This provides glare-free lighting that is ideal for museums and galleries. Frost-PAR light...
Litepar halogen light bulbs are fitted with specially molded lenses that provide optimum focus and consistent performance. They offer increased lumen maintenance and energy savings compared to incandescent light bulbs.
Mirro MR16 light bulbs reflect light and heat downward, which protects the transformer and pushes more light out of the reflector. They offer crisp, white light that helps display retail...
Spectrachrome colored halogen MR16 light bulbs are available in a variety of colors that let you customize your lighting design. The unique colors make a dramatic statement in lighting design...
Super Safe-T halogen light bulbs have a proprietary coating that makes the bulbs shatter-resistant. If the bulb should break, the Super Safe-T coating contains the glass, preventing the spread of...
Sure-Beam halogen light bulbs allow heat to escape from the back of the bulb while delivering light out the front to reduce heat on displayed items by 85% compared to...
The Omni-Lite adjustable undercabinet halogen lighting system provides bright light for kitchen work spaces. The Omni-Lite system has a unique bridge control that allows you to connect the lights to...
Xtra-Life halogen light bulbs last for 5,000 hours - double the life of standard halogen bulbs. Their long life cuts maintenance and replacement costs in half, and you can save...
Xtreme White halogen light bulbs have a proprietary lens that reduces yellow light and provides a 3500K color light that is much closer to the appearance of natural sunlight compared...