Spiral-Lite CFLs have a long life of up to 15,000 hours - up to 15 times longer than incandescent light bulbs! This long life reduces replacement and maintenance costs. Their 82 CRI provides excellent color rendition for a variety of applications, such as hotels and restaurants.
This 23-watt Spiral-Lite lamp generates up to 70 lumens per watt to replace a 100-watt incandescent lamp and save up to 75% in energy costs. It has a bright white 3500K color temperature and can be used safely in any socket that has a simple on/off switch.
Literature
Material Safety Data Sheet
Spiral-Lite Enlightening Sheet
Restaurant Brochure
Hospitality Guest Room Brochure
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | EL-23535 |
| Product Name | 23-Watt Spiral-Lite CFL T3 MED 3500K |
| Features | Compact |
| Base Type | Medium |
| Lamp Power | 23 watts |
| Rated Average Life | 12000 hours |
| Initial Lumens | 1600 lm (127 cp) |