Bonus Life incandescent light bulbs are engineered to outlast standard incandescent light bulbs. They have an average rated life of up to 9,000 hours and a proprietary seven-support filament mounting that is more durable than standard incandescent light bulbs.
This 7-watt C7 Bonus Life incandescent light bulb has a candelabra base and a clear finish. It is suited for time/temperature boards, scoreboards, and marquees.
Literature
Material Safety Data Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | L-103 |
| Product Name | 7-Watt Bonus Life Incandescent C7 CAND Clear |
| Base Type | Candelabra |