Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters.
This 60-watt A19 Rough Service incandescent light bulb has a clear finish and provides 560 lumens. It is ideal for outdoor signs and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs.
Literature
Material Safety Data Sheet
Rough Service Enlightening Sheet
Contact a Litetronics Representative
DISCONTINUED BY MANUFACTURER, BULB 60W 120V CLEAR A19 ROUGH SERVICE INCANDESCENT. FREE 2 YEAR RADWELL WARRANTY
| Litetronics International, Inc. | Radwell International | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | L-127 | 25486274 |
| Product Name | 60-Watt Rough Service Incandescent A19 MED Clear | Incandescent Lamp |
| Base Type | Medium |