Spiral-PAR CFLs provide up to 80% energy savings with the same attractive style as halogen PAR lamps. Their hard glass cover is weather-resistant and safe for outdoor applications, and they are available in standard PAR shapes that fit in existing recessed cans and track lights.
This 15-watt PAR30 Spiral-PAR CFL can replace a 75-watt incandescent or a 50-watt halogen bulb and save up to 80% on energy. Its 3500K bright white color temperature is perfect for replicating the color of halogen light while cutting back on energy usage.
Literature
Material Safety Data Sheet
Spiral-PAR Enlightening Sheet
Retail Brochure
Restaurant Brochure
Hospitality Common Areas Brochure
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-1385 |
| Product Name | 15-Watt Spiral-PAR CFL PAR30 MED Flood 3500K |
| Features | Compact |
| Base Type | Medium |
| Lamp Power | 15 watts |
| Rated Average Life | 8000 hours |
| Initial Lumens | 775 lm (61.72 cp) |