Infineon Technologies AG Isolators - Isolators - Gate Drivers 1EDI2001ASXUMA2

Description
Win Source Part Number: 1035219-1EDI2001ASXU MA2 Category: Isolators>Isolators - Gate Drivers Series: EiceDriver™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Magnetic Coupling Current - Output High, Low: 1A, 1A Rise / Fall Time (Typ): 30ns, 60ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Package / Case: 36-BSSOP (0.295", 7.50mm Width) Supplier Device Package: PG-DSO-36-63 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 1EDI2001ASXUMA21EDI2 001AS; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 13V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 1EDI2001ASXUMA2-ND,S P001361862,IFEINF1ED I2001ASXUMA2,1EDI200 1ASXUMA2CT,1EDI2001A SXUMA2DKR,1EDI2001AS XUMA2TR,2156-1EDI200 1ASXUMA2 Base Product Number: 1EDI2001 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1035219-1EDI2001ASXU MA2 Category: Isolators>Isolators - Gate Drivers Series: EiceDriver™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Magnetic Coupling Current - Output High, Low: 1A, 1A Rise / Fall Time (Typ): 30ns, 60ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Package / Case: 36-BSSOP (0.295", 7.50mm Width) Supplier Device Package: PG-DSO-36-63 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 1EDI2001ASXUMA21EDI2 001AS; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 13V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 1EDI2001ASXUMA2-ND,S P001361862,IFEINF1ED I2001ASXUMA2,1EDI200 1ASXUMA2CT,1EDI2001A SXUMA2DKR,1EDI2001AS XUMA2TR,2156-1EDI200 1ASXUMA2 Base Product Number: 1EDI2001 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1035219-1EDI2001ASXUMA2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1035219-1EDI2001ASXUMA2
Isolators - Isolators - Gate Drivers 1035219-1EDI2001ASXUMA2
Win Source Part Number: 1035219-1EDI2001ASXU MA2 Category: Isolators>Isolators - Gate Drivers Series: EiceDriver™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Magnetic Coupling Current - Output High, Low: 1A, 1A Rise / Fall Time (Typ): 30ns, 60ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Package / Case: 36-BSSOP (0.295", 7.50mm Width) Supplier Device Package: PG-DSO-36-63 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 1EDI2001ASXUMA21EDI2 001AS; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 13V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 1EDI2001ASXUMA2-ND,S P001361862,IFEINF1ED I2001ASXUMA2,1EDI200 1ASXUMA2CT,1EDI2001A SXUMA2DKR,1EDI2001AS XUMA2TR,2156-1EDI200 1ASXUMA2 Base Product Number: 1EDI2001 Product Status: Obsolete

Win Source Part Number: 1035219-1EDI2001ASXUMA2
Category: Isolators>Isolators - Gate Drivers
Series: EiceDriver™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Magnetic Coupling
Current - Output High, Low: 1A, 1A
Rise / Fall Time (Typ): 30ns, 60ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Package / Case: 36-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: PG-DSO-36-63
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 1EDI2001ASXUMA21EDI2001AS;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 13V ~ 18V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 1EDI2001ASXUMA2-ND,SP001361862,IFEINF1EDI2001ASXUMA2,1EDI2001ASXUMA2CT,1EDI2001ASXUMA2DKR,1EDI2001ASXUMA2TR,2156-1EDI2001ASXUMA2
Base Product Number: 1EDI2001
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1035219-1EDI2001ASXUMA2
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
SCM9B-3000/4000  Output Module - SCM9B-3000/4000 - Dataforth Corporation
Specs
Digital I/O Channels 3 #
View Details
Signal Conditioners and Isolators - 2946-857-412-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers