Infineon Technologies AG Isolation - Digital Isolators - 2DIB0411F

Description
Dual-channel digital isolator 2DIB0411F in DSO-8 narrow body package Infineon’s ISOFACE™ dual-channel digital isolator 2DIB0411F (with 2 forward channels) provides robust isolation for high-voltage applications. With a wide supply voltage range, TTL input thresholds and default output state high, it is the perfect fit for inter-board communication. Summary of Features Data rates up to 40 Mbps Operating supply voltage: 2.7 V – 6.5 V (abs. max 7.5 V) VISO of 3000 VRMS (UL1577, VDE 0884-17) Low current consumption: 3.3 V operation, 15 pF 3.3 mA at 1Mbps Timing characteristics (max): 32 ns propagation delay (typical 26 ns) 3 ns pulse width distortion 3 ns channel-to-channel propagation delay mismatch 6 ns part-to-part propagation delay mismatch Common mode transient immunity: 100 kV/µs (min) Operating ambient temperature range: -40 to 125 °C Benefits High immunity against system noise or high dv/dt Optimized noise margin for different applications High system power efficiency Reliable high default output state in case of failures Simplified system certification process For easy device replacement and alternative sourcing Potential Applications Telecom Server Industrial SMPS EV Charging Battery Management System Industrial Communication
Request a Quote Datasheet
Description
Dual-channel digital isolator 2DIB0411F in DSO-8 narrow body package Infineon’s ISOFACE™ dual-channel digital isolator 2DIB0411F (with 2 forward channels) provides robust isolation for high-voltage applications. With a wide supply voltage range, TTL input thresholds and default output state high, it is the perfect fit for inter-board communication. Summary of Features Data rates up to 40 Mbps Operating supply voltage: 2.7 V – 6.5 V (abs. max 7.5 V) VISO of 3000 VRMS (UL1577, VDE 0884-17) Low current consumption: 3.3 V operation, 15 pF 3.3 mA at 1Mbps Timing characteristics (max): 32 ns propagation delay (typical 26 ns) 3 ns pulse width distortion 3 ns channel-to-channel propagation delay mismatch 6 ns part-to-part propagation delay mismatch Common mode transient immunity: 100 kV/µs (min) Operating ambient temperature range: -40 to 125 °C Benefits High immunity against system noise or high dv/dt Optimized noise margin for different applications High system power efficiency Reliable high default output state in case of failures Simplified system certification process For easy device replacement and alternative sourcing Potential Applications Telecom Server Industrial SMPS EV Charging Battery Management System Industrial Communication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation - Digital Isolators - 2DIB0411F -  - Infineon Technologies AG
Neubiberg, Germany
Isolation - Digital Isolators - 2DIB0411F
Isolation - Digital Isolators - 2DIB0411F
Dual-channel digital isolator 2DIB0411F in DSO-8 narrow body package Infineon’s ISOFACE™ dual-channel digital isolator 2DIB0411F (with 2 forward channels) provides robust isolation for high-voltage applications. With a wide supply voltage range, TTL input thresholds and default output state high, it is the perfect fit for inter-board communication. Summary of Features Data rates up to 40 Mbps Operating supply voltage: 2.7 V – 6.5 V (abs. max 7.5 V) VISO of 3000 VRMS (UL1577, VDE 0884-17) Low current consumption: 3.3 V operation, 15 pF 3.3 mA at 1Mbps Timing characteristics (max): 32 ns propagation delay (typical 26 ns) 3 ns pulse width distortion 3 ns channel-to-channel propagation delay mismatch 6 ns part-to-part propagation delay mismatch Common mode transient immunity: 100 kV/µs (min) Operating ambient temperature range: -40 to 125 °C Benefits High immunity against system noise or high dv/dt Optimized noise margin for different applications High system power efficiency Reliable high default output state in case of failures Simplified system certification process For easy device replacement and alternative sourcing Potential Applications Telecom Server Industrial SMPS EV Charging Battery Management System Industrial Communication

Dual-channel digital isolator 2DIB0411F in DSO-8 narrow body package

Infineon’s ISOFACE™ dual-channel digital isolator 2DIB0411F (with 2 forward channels) provides robust isolation for high-voltage applications. With a wide supply voltage range, TTL input thresholds and default output state high, it is the perfect fit for inter-board communication.


Summary of Features

  • Data rates up to 40 Mbps
  • Operating supply voltage: 2.7 V – 6.5 V (abs. max 7.5 V)
  • VISO of 3000 VRMS (UL1577, VDE 0884-17)
  • Low current consumption: 3.3 V operation, 15 pF
    • 3.3 mA at 1Mbps
  • Timing characteristics (max):
    • 32 ns propagation delay (typical 26 ns)
    • 3 ns pulse width distortion
    • 3 ns channel-to-channel propagation delay mismatch
    • 6 ns part-to-part propagation delay mismatch
  • Common mode transient immunity: 100 kV/µs (min)
  • Operating ambient temperature range: -40 to 125 °C

Benefits

  • High immunity against system noise or high dv/dt
  • Optimized noise margin for different applications
  • High system power efficiency
  • Reliable high default output state in case of failures
  • Simplified system certification process
  • For easy device replacement and alternative sourcing

Potential Applications

  • Telecom
  • Server
  • Industrial SMPS
  • EV Charging
  • Battery Management System
  • Industrial Communication
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Signal Conditioners
Product Name Isolation - Digital Isolators - 2DIB0411F
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Digital Isolators - 1244289-ISO1I811TXUMA1 - Win Source Electronics
Specs
Analog Channels 8 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Isolation - Digital Isolators - 4DIR0400HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Isolation - Digital Isolators - 2DIB0401F -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Isolation - Digital Isolators - 4DIR1420HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details