Infineon Technologies AG Isolators - Isolators - Gate Drivers 1EDI30I12MFXUMA1

Description
Win Source Part Number: 1035227-1EDI30I12MFX UMA1 Category: Isolators>Isolators - Gate Drivers Series: EiceDriver™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Magnetic Coupling Rise / Fall Time (Typ): 9ns, 6ns Number of Channels: 1 Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-51 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): TC4420EOA713; MIC4420YM; MIC4420YM-TR; MIC4429CMTR1EDI30I12 MF; SP001037232; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 13V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 1EDI30I12MFXUMA1-ND, 1EDI30I12MFXUMA1TR-N D,1EDI30I12MFXUMA1DK R,448-1EDI30I12MFXUM A1CT,1EDI30I12MFXUMA 1TR,IFEINF1EDI30I12M FXUMA1,448-1EDI30I12 MFXUMA1TR,1EDI30I12M FXUMA1DKR-ND,448-1ED I30I12MFXUMA1DKR,215 6-1EDI30I12MFXUMA1,S P001037232,1EDI30I12 MFXUMA1CT,1EDI30I12M FXUMA1CT-ND Base Product Number: 1EDI30
Request a Quote Datasheet
Description
Win Source Part Number: 1035227-1EDI30I12MFX UMA1 Category: Isolators>Isolators - Gate Drivers Series: EiceDriver™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Magnetic Coupling Rise / Fall Time (Typ): 9ns, 6ns Number of Channels: 1 Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-51 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): TC4420EOA713; MIC4420YM; MIC4420YM-TR; MIC4429CMTR1EDI30I12 MF; SP001037232; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 13V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 1EDI30I12MFXUMA1-ND, 1EDI30I12MFXUMA1TR-N D,1EDI30I12MFXUMA1DK R,448-1EDI30I12MFXUM A1CT,1EDI30I12MFXUMA 1TR,IFEINF1EDI30I12M FXUMA1,448-1EDI30I12 MFXUMA1TR,1EDI30I12M FXUMA1DKR-ND,448-1ED I30I12MFXUMA1DKR,215 6-1EDI30I12MFXUMA1,S P001037232,1EDI30I12 MFXUMA1CT,1EDI30I12M FXUMA1CT-ND Base Product Number: 1EDI30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1035227-1EDI30I12MFXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1035227-1EDI30I12MFXUMA1
Isolators - Isolators - Gate Drivers 1035227-1EDI30I12MFXUMA1
Win Source Part Number: 1035227-1EDI30I12MFX UMA1 Category: Isolators>Isolators - Gate Drivers Series: EiceDriver™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Magnetic Coupling Rise / Fall Time (Typ): 9ns, 6ns Number of Channels: 1 Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-51 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): TC4420EOA713; MIC4420YM; MIC4420YM-TR; MIC4429CMTR1EDI30I12 MF; SP001037232; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 13V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 1EDI30I12MFXUMA1-ND, 1EDI30I12MFXUMA1TR-N D,1EDI30I12MFXUMA1DK R,448-1EDI30I12MFXUM A1CT,1EDI30I12MFXUMA 1TR,IFEINF1EDI30I12M FXUMA1,448-1EDI30I12 MFXUMA1TR,1EDI30I12M FXUMA1DKR-ND,448-1ED I30I12MFXUMA1DKR,215 6-1EDI30I12MFXUMA1,S P001037232,1EDI30I12 MFXUMA1CT,1EDI30I12M FXUMA1CT-ND Base Product Number: 1EDI30

Win Source Part Number: 1035227-1EDI30I12MFXUMA1
Category: Isolators>Isolators - Gate Drivers
Series: EiceDriver™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Magnetic Coupling
Rise / Fall Time (Typ): 9ns, 6ns
Number of Channels: 1
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-51
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): TC4420EOA713; MIC4420YM; MIC4420YM-TR; MIC4429CMTR1EDI30I12MF; SP001037232;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 13V ~ 18V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 1EDI30I12MFXUMA1-ND,1EDI30I12MFXUMA1TR-ND,1EDI30I12MFXUMA1DKR,448-1EDI30I12MFXUMA1CT,1EDI30I12MFXUMA1TR,IFEINF1EDI30I12MFXUMA1,448-1EDI30I12MFXUMA1TR,1EDI30I12MFXUMA1DKR-ND,448-1EDI30I12MFXUMA1DKR,2156-1EDI30I12MFXUMA1,SP001037232,1EDI30I12MFXUMA1CT,1EDI30I12MFXUMA1CT-ND
Base Product Number: 1EDI30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1035227-1EDI30I12MFXUMA1
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4401WARWZ - 860601-ADUM4401WARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
2-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option - 8BP02-3 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details