Infineon Technologies AG Isolators - Isolators - Gate Drivers 1EDI40I12AFXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1323533-1EDI40I12AFX UMA1 Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: Magnetic Coupling Rise / Fall Time (Typ): 10ns, 9ns Number of Channels: 1 Supplier Device Package: PG-DSO-8-51 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Output Supply: 13V ~ 35V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1EDI40I12AFXUMA1-ND, 1EDI40I12AFXUMA1TR,S P001037226,1EDI40I12 AFXUMA1DKR,1EDI40I12 AFXUMA1CT Base Product Number: 1EDI40 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1323533-1EDI40I12AFX UMA1 Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: Magnetic Coupling Rise / Fall Time (Typ): 10ns, 9ns Number of Channels: 1 Supplier Device Package: PG-DSO-8-51 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Output Supply: 13V ~ 35V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1EDI40I12AFXUMA1-ND, 1EDI40I12AFXUMA1TR,S P001037226,1EDI40I12 AFXUMA1DKR,1EDI40I12 AFXUMA1CT Base Product Number: 1EDI40 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1323533-1EDI40I12AFXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1323533-1EDI40I12AFXUMA1
Isolators - Isolators - Gate Drivers 1323533-1EDI40I12AFXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1323533-1EDI40I12AFX UMA1 Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: Magnetic Coupling Rise / Fall Time (Typ): 10ns, 9ns Number of Channels: 1 Supplier Device Package: PG-DSO-8-51 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Output Supply: 13V ~ 35V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1EDI40I12AFXUMA1-ND, 1EDI40I12AFXUMA1TR,S P001037226,1EDI40I12 AFXUMA1DKR,1EDI40I12 AFXUMA1CT Base Product Number: 1EDI40 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1323533-1EDI40I12AFXUMA1
Category: Isolators>Isolators - Gate Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: Magnetic Coupling
Rise / Fall Time (Typ): 10ns, 9ns
Number of Channels: 1
Supplier Device Package: PG-DSO-8-51
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 13V ~ 35V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1EDI40I12AFXUMA1-ND,1EDI40I12AFXUMA1TR,SP001037226,1EDI40I12AFXUMA1DKR,1EDI40I12AFXUMA1CT
Base Product Number: 1EDI40
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1323533-1EDI40I12AFXUMA1
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-04 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243541-SI8238BD-D-IS3 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details